Vishay Intertechnology, Inc. RES 430K OHM 2% 1/2W AXIAL RLR20C4303GRBSL

Description
RES 430Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 2% 1/2W AXIAL - RLR20C4303GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 2% 1/2W AXIAL
RLR20C4303GRBSL
RES 430K OHM 2% 1/2W AXIAL RLR20C4303GRBSL
RES 430Kohm 2% 1/2W AXIAL

RES 430Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4303GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4303GRBSL-ND
Through Hole Resistors RLR20C4303GRBSL-ND
430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4303GRBSL RLR20C4303GRBSL-ND
Product Name RES 430K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details