Vishay Intertechnology, Inc. RES 470K OHM 2% 1/2W AXIAL RLR20C4703GMRSL

Description
RES 470Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 2% 1/2W AXIAL - RLR20C4703GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2% 1/2W AXIAL
RLR20C4703GMRSL
RES 470K OHM 2% 1/2W AXIAL RLR20C4703GMRSL
RES 470Kohm 2% 1/2W AXIAL

RES 470Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4703GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4703GMRSL-ND
Through Hole Resistors RLR20C4703GMRSL-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4703GMRSL RLR20C4703GMRSL-ND
Product Name RES 470K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details