Vishay Intertechnology, Inc. Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C4701GPB14

Description
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C4701GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C4701GPB14
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C4701GPB14
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C4701GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4701GPB14-ND
Through Hole Resistors RLR20C4701GPB14-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4701GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4701GPB14
Through Hole Resistors RLR20C4701GPB14
RES 4.7K OHM 2% 1/2W AXIAL

RES 4.7K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4701GPB14 RLR20C4701GPB14-ND RLR20C4701GPB14
Product Name Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.1000 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details