Vishay Intertechnology, Inc. RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FRR36

Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 1/2W AXIAL - RLR20C39R2FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1/2W AXIAL
RLR20C39R2FRR36
RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FRR36
RES 39.2ohm 1% 1/2W AXIAL

RES 39.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C39R2FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C39R2FRR36-ND
Through Hole Resistors RLR20C39R2FRR36-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C39R2FRR36 RLR20C39R2FRR36-ND
Product Name RES 39.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details