Vishay Intertechnology, Inc. RES 432K OHM 1% 1/2W AXIAL RLR20C4323FMRSL

Description
RES 432Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1% 1/2W AXIAL - RLR20C4323FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1% 1/2W AXIAL
RLR20C4323FMRSL
RES 432K OHM 1% 1/2W AXIAL RLR20C4323FMRSL
RES 432Kohm 1% 1/2W AXIAL

RES 432Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4323FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4323FMRSL-ND
Through Hole Resistors RLR20C4323FMRSL-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4323FMRSL RLR20C4323FMRSL-ND
Product Name RES 432K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details