Vishay Intertechnology, Inc. Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C3901GRB14

Description
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C3901GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C3901GRB14
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C3901GRB14
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C3901GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3901GRB14-ND
Through Hole Resistors RLR20C3901GRB14-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3901GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3901GRB14
Through Hole Resistors RLR20C3901GRB14
RES 3.9K OHM 2% 1/2W AXIAL

RES 3.9K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3901GRB14 RLR20C3901GRB14-ND RLR20C3901GRB14
Product Name Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details