Vishay Intertechnology, Inc. RES 4.75K OHM 1% 1/2W AXIAL RLR20C4751FMB14

Description
RES 4.75Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1% 1/2W AXIAL - RLR20C4751FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1/2W AXIAL
RLR20C4751FMB14
RES 4.75K OHM 1% 1/2W AXIAL RLR20C4751FMB14
RES 4.75Kohm 1% 1/2W AXIAL

RES 4.75Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4751FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4751FMB14-ND
Through Hole Resistors RLR20C4751FMB14-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4751FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4751FMB14
Through Hole Resistors RLR20C4751FMB14
RES 4.75K OHM 1% 1/2W AXIAL

RES 4.75K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4751FMB14 RLR20C4751FMB14-ND RLR20C4751FMB14
Product Name RES 4.75K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers