Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3922FMB14

Description
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3922FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3922FMB14-ND
Through Hole Resistors RLR20C3922FMB14-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C3922FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C3922FMB14
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C3922FMB14
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C3922FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3922FMB14
Through Hole Resistors RLR20C3922FMB14
RES 39.2K OHM 1% 1/2W AXIAL

RES 39.2K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3922FMB14-ND RLR20C3922FMB14 RLR20C3922FMB14
Product Name Through Hole Resistors Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers