Vishay Intertechnology, Inc. RES 402K OHM 1% 1/2W AXIAL RLR20C4023FRRSL

Description
RES 402Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1% 1/2W AXIAL - RLR20C4023FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1% 1/2W AXIAL
RLR20C4023FRRSL
RES 402K OHM 1% 1/2W AXIAL RLR20C4023FRRSL
RES 402Kohm 1% 1/2W AXIAL

RES 402Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4023FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4023FRRSL-ND
Through Hole Resistors RLR20C4023FRRSL-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4023FRRSL RLR20C4023FRRSL-ND
Product Name RES 402K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details