Vishay Intertechnology, Inc. Through Hole Resistors RLR20C4302GRB14

Description
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C4302GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4302GRB14-ND
Through Hole Resistors RLR20C4302GRB14-ND
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43K OHM 2% 1/2W AXIAL - RLR20C4302GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1/2W AXIAL
RLR20C4302GRB14
RES 43K OHM 2% 1/2W AXIAL RLR20C4302GRB14
RES 43Kohm 2% 1/2W AXIAL

RES 43Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4302GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4302GRB14
Through Hole Resistors RLR20C4302GRB14
RES 43K OHM 2% 1/2W AXIAL

RES 43K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4302GRB14-ND RLR20C4302GRB14 RLR20C4302GRB14
Product Name Through Hole Resistors RES 43K OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details