Vishay Intertechnology, Inc. Through Hole Resistors RLR20C46R4FRRSL

Description
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C46R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C46R4FRRSL-ND
Through Hole Resistors RLR20C46R4FRRSL-ND
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 46.4 OHM 1% 1/2W AXIAL - RLR20C46R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1% 1/2W AXIAL
RLR20C46R4FRRSL
RES 46.4 OHM 1% 1/2W AXIAL RLR20C46R4FRRSL
RES 46.4ohm 1% 1/2W AXIAL

RES 46.4ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C46R4FRRSL-ND RLR20C46R4FRRSL
Product Name Through Hole Resistors RES 46.4 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details