Vishay Intertechnology, Inc. RES 422K OHM 1% 1/2W AXIAL RLR20C4223FMRSL

Description
RES 422Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1% 1/2W AXIAL - RLR20C4223FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1% 1/2W AXIAL
RLR20C4223FMRSL
RES 422K OHM 1% 1/2W AXIAL RLR20C4223FMRSL
RES 422Kohm 1% 1/2W AXIAL

RES 422Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4223FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4223FMRSL-ND
Through Hole Resistors RLR20C4223FMRSL-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4223FMRSL RLR20C4223FMRSL-ND
Product Name RES 422K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details