Vishay Intertechnology, Inc. RES 46.4K OHM 1% 1/2W AXIAL RLR20C4642FRB14

Description
RES 46.4Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1% 1/2W AXIAL - RLR20C4642FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1% 1/2W AXIAL
RLR20C4642FRB14
RES 46.4K OHM 1% 1/2W AXIAL RLR20C4642FRB14
RES 46.4Kohm 1% 1/2W AXIAL

RES 46.4Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4642FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4642FRB14-ND
Through Hole Resistors RLR20C4642FRB14-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4642FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4642FRB14
Through Hole Resistors RLR20C4642FRB14
RES 46.4K OHM 1% 1/2W AXIAL

RES 46.4K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4642FRB14 RLR20C4642FRB14-ND RLR20C4642FRB14
Product Name RES 46.4K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details