Vishay Intertechnology, Inc. RES 39.2K OHM 1% 1/2W AXIAL RLR20C3922FMBSL

Description
RES 39.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1% 1/2W AXIAL - RLR20C3922FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1% 1/2W AXIAL
RLR20C3922FMBSL
RES 39.2K OHM 1% 1/2W AXIAL RLR20C3922FMBSL
RES 39.2Kohm 1% 1/2W AXIAL

RES 39.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3922FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3922FMBSL-ND
Through Hole Resistors RLR20C3922FMBSL-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3922FMBSL RLR20C3922FMBSL-ND
Product Name RES 39.2K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details