Vishay Intertechnology, Inc. RES 47K OHM 2% 1/2W AXIAL RLR20C4702GPB14

Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 2% 1/2W AXIAL - RLR20C4702GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 2% 1/2W AXIAL
RLR20C4702GPB14
RES 47K OHM 2% 1/2W AXIAL RLR20C4702GPB14
RES 47Kohm 2% 1/2W AXIAL

RES 47Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4702GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4702GPB14-ND
Through Hole Resistors RLR20C4702GPB14-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4702GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4702GPB14
Through Hole Resistors RLR20C4702GPB14
RES 47K OHM 2% 1/2W AXIAL

RES 47K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4702GPB14 RLR20C4702GPB14-ND RLR20C4702GPB14
Product Name RES 47K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details