Vishay Intertechnology, Inc. Through Hole Resistors RLR20C43R0GMBSL

Description
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C43R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C43R0GMBSL-ND
Through Hole Resistors RLR20C43R0GMBSL-ND
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43 OHM 2% 1/2W AXIAL - RLR20C43R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/2W AXIAL
RLR20C43R0GMBSL
RES 43 OHM 2% 1/2W AXIAL RLR20C43R0GMBSL
RES 43ohm 2% 1/2W AXIAL

RES 43ohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C43R0GMBSL-ND RLR20C43R0GMBSL
Product Name Through Hole Resistors RES 43 OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details