Vishay Intertechnology, Inc. RES 39 OHM 2% 1/2W AXIAL RLR20C39R0GMRE6

Description
RES 39ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/2W AXIAL - RLR20C39R0GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/2W AXIAL
RLR20C39R0GMRE6
RES 39 OHM 2% 1/2W AXIAL RLR20C39R0GMRE6
RES 39ohm 2% 1/2W AXIAL

RES 39ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C39R0GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C39R0GMRE6-ND
Through Hole Resistors RLR20C39R0GMRE6-ND
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C39R0GMRE6 RLR20C39R0GMRE6-ND
Product Name RES 39 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details