Vishay Intertechnology, Inc. RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FPB14

Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 1/2W AXIAL - RLR20C39R2FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1/2W AXIAL
RLR20C39R2FPB14
RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FPB14
RES 39.2ohm 1% 1/2W AXIAL

RES 39.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C39R2FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C39R2FPB14-ND
Through Hole Resistors RLR20C39R2FPB14-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C39R2FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C39R2FPB14
Through Hole Resistors RLR20C39R2FPB14
RES 39.2 OHM 1% 1/2W AXIAL

RES 39.2 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet
Erl-20 39.2 1% T-1 Rlr20C39R2Fp B14 Vishay - 11R7042 - Newark, An Avnet Company
Chicago, IL, United States
Erl-20 39.2 1% T-1 Rlr20C39R2Fp B14 Vishay
11R7042
Erl-20 39.2 1% T-1 Rlr20C39R2Fp B14 Vishay 11R7042
ERL-20 39.2 1% T-1 RLR20C39R2FP B14

ERL-20 39.2 1% T-1 RLR20C39R2FP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR20C39R2FPB14 RLR20C39R2FPB14-ND RLR20C39R2FPB14 11R7042
Product Name RES 39.2 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors Erl-20 39.2 1% T-1 Rlr20C39R2Fp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers