Vishay Intertechnology, Inc. RES 402 OHM 1% 1/2W AXIAL RLR20C4020FRBSL

Description
RES 402ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1% 1/2W AXIAL - RLR20C4020FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 1/2W AXIAL
RLR20C4020FRBSL
RES 402 OHM 1% 1/2W AXIAL RLR20C4020FRBSL
RES 402ohm 1% 1/2W AXIAL

RES 402ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4020FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4020FRBSL-ND
Through Hole Resistors RLR20C4020FRBSL-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4020FRBSL RLR20C4020FRBSL-ND
Product Name RES 402 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details