Vishay Intertechnology, Inc. RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FRRSL

Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 1/2W AXIAL - RLR20C39R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1/2W AXIAL
RLR20C39R2FRRSL
RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FRRSL
RES 39.2ohm 1% 1/2W AXIAL

RES 39.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C39R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C39R2FRRSL-ND
Through Hole Resistors RLR20C39R2FRRSL-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C39R2FRRSL RLR20C39R2FRRSL-ND
Product Name RES 39.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details