Vishay Intertechnology, Inc. RES 392K OHM 1% 1/2W AXIAL RLR20C3923FRBSL

Description
RES 392Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1% 1/2W AXIAL - RLR20C3923FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1% 1/2W AXIAL
RLR20C3923FRBSL
RES 392K OHM 1% 1/2W AXIAL RLR20C3923FRBSL
RES 392Kohm 1% 1/2W AXIAL

RES 392Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3923FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3923FRBSL-ND
Through Hole Resistors RLR20C3923FRBSL-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3923FRBSL RLR20C3923FRBSL-ND
Product Name RES 392K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details