Vishay Intertechnology, Inc. RES 40.2 OHM 1% 1/2W AXIAL RLR20C40R2FPBSL

Description
RES 40.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 1/2W AXIAL - RLR20C40R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1/2W AXIAL
RLR20C40R2FPBSL
RES 40.2 OHM 1% 1/2W AXIAL RLR20C40R2FPBSL
RES 40.2ohm 1% 1/2W AXIAL

RES 40.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C40R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C40R2FPBSL-ND
Through Hole Resistors RLR20C40R2FPBSL-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C40R2FPBSL RLR20C40R2FPBSL-ND
Product Name RES 40.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details