Vishay Intertechnology, Inc. RES 43.2 OHM 1% 1/2W AXIAL RLR20C43R2FRB14

Description
RES 43.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1% 1/2W AXIAL - RLR20C43R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1% 1/2W AXIAL
RLR20C43R2FRB14
RES 43.2 OHM 1% 1/2W AXIAL RLR20C43R2FRB14
RES 43.2ohm 1% 1/2W AXIAL

RES 43.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C43R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C43R2FRB14-ND
Through Hole Resistors RLR20C43R2FRB14-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C43R2FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C43R2FRB14
Through Hole Resistors RLR20C43R2FRB14
RES 43.2 OHM 1% 1/2W AXIAL

RES 43.2 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C43R2FRB14 RLR20C43R2FRB14-ND RLR20C43R2FRB14
Product Name RES 43.2 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details