Vishay Intertechnology, Inc. RES 43K OHM 2% 1/2W AXIAL RLR20C4302GMRSL

Description
RES 43Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 2% 1/2W AXIAL - RLR20C4302GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1/2W AXIAL
RLR20C4302GMRSL
RES 43K OHM 2% 1/2W AXIAL RLR20C4302GMRSL
RES 43Kohm 2% 1/2W AXIAL

RES 43Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4302GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4302GMRSL-ND
Through Hole Resistors RLR20C4302GMRSL-ND
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4302GMRSL RLR20C4302GMRSL-ND
Product Name RES 43K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers