Vishay Intertechnology, Inc. Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C40R2FPRE5

Description
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C40R2FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C40R2FPRE5
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C40R2FPRE5
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C40R2FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C40R2FPRE5TR-ND
Through Hole Resistors 541-RLR20C40R2FPRE5TR-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C40R2FPRE5 541-RLR20C40R2FPRE5TR-ND
Product Name Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details