Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1/2W AXIAL RLR20C4701GPRSL

Description
RES 4.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/2W AXIAL - RLR20C4701GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/2W AXIAL
RLR20C4701GPRSL
RES 4.7K OHM 2% 1/2W AXIAL RLR20C4701GPRSL
RES 4.7Kohm 2% 1/2W AXIAL

RES 4.7Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4701GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4701GPRSL-ND
Through Hole Resistors RLR20C4701GPRSL-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4701GPRSL RLR20C4701GPRSL-ND
Product Name RES 4.7K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details