Vishay Intertechnology, Inc. RES 47K OHM 2% 1/2W AXIAL RLR20C4702GRRE6

Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 2% 1/2W AXIAL - RLR20C4702GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 2% 1/2W AXIAL
RLR20C4702GRRE6
RES 47K OHM 2% 1/2W AXIAL RLR20C4702GRRE6
RES 47Kohm 2% 1/2W AXIAL

RES 47Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4702GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4702GRRE6-ND
Through Hole Resistors RLR20C4702GRRE6-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4702GRRE6 RLR20C4702GRRE6-ND
Product Name RES 47K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details