Vishay Intertechnology, Inc. RES 40.2 OHM 1% 1/2W AXIAL RLR20C40R2FPRSL

Description
RES 40.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 1/2W AXIAL - RLR20C40R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1/2W AXIAL
RLR20C40R2FPRSL
RES 40.2 OHM 1% 1/2W AXIAL RLR20C40R2FPRSL
RES 40.2ohm 1% 1/2W AXIAL

RES 40.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C40R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C40R2FPRSL-ND
Through Hole Resistors RLR20C40R2FPRSL-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C40R2FPRSL RLR20C40R2FPRSL-ND
Product Name RES 40.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details