Vishay Intertechnology, Inc. RES 390K OHM 2% 1/2W AXIAL RLR20C3903GRBSL

Description
RES 390Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 2% 1/2W AXIAL - RLR20C3903GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 2% 1/2W AXIAL
RLR20C3903GRBSL
RES 390K OHM 2% 1/2W AXIAL RLR20C3903GRBSL
RES 390Kohm 2% 1/2W AXIAL

RES 390Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3903GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3903GRBSL-ND
Through Hole Resistors RLR20C3903GRBSL-ND
390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3903GRBSL RLR20C3903GRBSL-ND
Product Name RES 390K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers