Vishay Intertechnology, Inc. RES 845K OHM 1% 1/4W AXIAL RLR07C8453FSBSL

Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1% 1/4W AXIAL - RLR07C8453FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1% 1/4W AXIAL
RLR07C8453FSBSL
RES 845K OHM 1% 1/4W AXIAL RLR07C8453FSBSL
RES 845Kohm 1% 1/4W AXIAL

RES 845Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8453FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8453FSBSL-ND
Through Hole Resistors RLR07C8453FSBSL-ND
845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8453FSBSL RLR07C8453FSBSL-ND
Product Name RES 845K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers