Vishay Intertechnology, Inc. RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FRBSL

Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1% 1/4W AXIAL - RLR07C9091FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1% 1/4W AXIAL
RLR07C9091FRBSL
RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FRBSL
RES 9.09Kohm 1% 1/4W AXIAL

RES 9.09Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9091FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9091FRBSL-ND
Through Hole Resistors RLR07C9091FRBSL-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C9091FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9091FRBSL
Through Hole Resistors RLR07C9091FRBSL
RES 9.09K OHM 1% 1/4W AXIAL

RES 9.09K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9091FRBSL RLR07C9091FRBSL-ND RLR07C9091FRBSL
Product Name RES 9.09K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers