Vishay Intertechnology, Inc. Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C8453FSB14

Description
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C8453FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C8453FSB14
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C8453FSB14
Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C8453FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8453FSB14-ND
Through Hole Resistors RLR07C8453FSB14-ND
845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8453FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8453FSB14
Through Hole Resistors RLR07C8453FSB14
RES 845K OHM 1% 1/4W AXIAL

RES 845K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8453FSB14 RLR07C8453FSB14-ND RLR07C8453FSB14
Product Name Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers