Vishay Intertechnology, Inc. Through Hole Resistors RLR07C90R9FRBSL

Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C90R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C90R9FRBSL-ND
Through Hole Resistors RLR07C90R9FRBSL-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 90.9 OHM 1% 1/4W AXIAL - RLR07C90R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1/4W AXIAL
RLR07C90R9FRBSL
RES 90.9 OHM 1% 1/4W AXIAL RLR07C90R9FRBSL
RES 90.9ohm 1% 1/4W AXIAL

RES 90.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C90R9FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C90R9FRBSL
Through Hole Resistors RLR07C90R9FRBSL
RES 90.9 OHM 1% 1/4W AXIAL

RES 90.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C90R9FRBSL-ND RLR07C90R9FRBSL RLR07C90R9FRBSL
Product Name Through Hole Resistors RES 90.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers