Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C9090FPRE5

Description
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C9090FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C9090FPRE5
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C9090FPRE5
Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C9090FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C9090FPRE5TR-ND
Through Hole Resistors 541-RLR07C9090FPRE5TR-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9090FPRE5 541-RLR07C9090FPRE5TR-ND
Product Name Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details