Vishay Intertechnology, Inc. RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FPRSL

Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1% 1/4W AXIAL - RLR07C9091FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1% 1/4W AXIAL
RLR07C9091FPRSL
RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FPRSL
RES 9.09Kohm 1% 1/4W AXIAL

RES 9.09Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9091FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9091FPRSL-ND
Through Hole Resistors RLR07C9091FPRSL-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9091FPRSL RLR07C9091FPRSL-ND
Product Name RES 9.09K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details