Vishay Intertechnology, Inc. RES 90.9K OHM 1% 1/4W AXIAL RLR07C9092FRBSL

Description
RES 90.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1% 1/4W AXIAL - RLR07C9092FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1% 1/4W AXIAL
RLR07C9092FRBSL
RES 90.9K OHM 1% 1/4W AXIAL RLR07C9092FRBSL
RES 90.9Kohm 1% 1/4W AXIAL

RES 90.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9092FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9092FRBSL-ND
Through Hole Resistors RLR07C9092FRBSL-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C9092FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9092FRBSL
Through Hole Resistors RLR07C9092FRBSL
RES 90.9K OHM 1% 1/4W AXIAL

RES 90.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9092FRBSL RLR07C9092FRBSL-ND RLR07C9092FRBSL
Product Name RES 90.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details