Vishay Intertechnology, Inc. RES 909K OHM 1% 1/4W AXIAL RLR07C9093FRBSL

Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1% 1/4W AXIAL - RLR07C9093FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1% 1/4W AXIAL
RLR07C9093FRBSL
RES 909K OHM 1% 1/4W AXIAL RLR07C9093FRBSL
RES 909Kohm 1% 1/4W AXIAL

RES 909Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9093FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9093FRBSL-ND
Through Hole Resistors RLR07C9093FRBSL-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9093FRBSL RLR07C9093FRBSL-ND
Product Name RES 909K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details