Vishay Intertechnology, Inc. Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C8500FSRE6

Description
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C8500FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C8500FSRE6
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C8500FSRE6
Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C8500FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8500FSRE6TR-ND
Through Hole Resistors 541-RLR07C8500FSRE6TR-ND
850 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

850 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8500FSRE6 541-RLR07C8500FSRE6TR-ND
Product Name Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers