Vishay Intertechnology, Inc. RES 845K OHM 1% 1/4W AXIAL RLR07C8453FRRSL

Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1% 1/4W AXIAL - RLR07C8453FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1% 1/4W AXIAL
RLR07C8453FRRSL
RES 845K OHM 1% 1/4W AXIAL RLR07C8453FRRSL
RES 845Kohm 1% 1/4W AXIAL

RES 845Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8453FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8453FRRSL-ND
Through Hole Resistors RLR07C8453FRRSL-ND
845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8453FRRSL RLR07C8453FRRSL-ND
Product Name RES 845K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details