Vishay Precision Group RLR07C9091FSB14 RLR07C9091FSB14

Description
RLR07C9091FSB14
Request a Quote Datasheet
Description
RLR07C9091FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C9091FSB14 - RLR07C9091FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C9091FSB14
RLR07C9091FSB14
RLR07C9091FSB14 RLR07C9091FSB14
RLR07C9091FSB14

RLR07C9091FSB14

Supplier's Site
Through Hole Resistors - RLR07C9091FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9091FSB14-ND
Through Hole Resistors RLR07C9091FSB14-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.09Kohm, 250Mw, 1%; Resistance Vishay - 81H4062 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09Kohm, 250Mw, 1%; Resistance Vishay
81H4062
Metal Film Resistor, 9.09Kohm, 250Mw, 1%; Resistance Vishay 81H4062
METAL FILM RESISTOR, 9.09KOHM, 250mW, 1%; Resistance:9.09kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 9.09KOHM, 250mW, 1%; Resistance:9.09kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C9091FSB14 RLR07C9091FSB14-ND 81H4062
Product Name RLR07C9091FSB14 Through Hole Resistors Metal Film Resistor, 9.09Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details