Vishay Intertechnology, Inc. Through Hole Resistors RLR07C90R9FSRSL

Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C90R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C90R9FSRSL-ND
Through Hole Resistors RLR07C90R9FSRSL-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 90.9 OHM 1% 1/4W AXIAL - RLR07C90R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1/4W AXIAL
RLR07C90R9FSRSL
RES 90.9 OHM 1% 1/4W AXIAL RLR07C90R9FSRSL
RES 90.9ohm 1% 1/4W AXIAL

RES 90.9ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C90R9FSRSL-ND RLR07C90R9FSRSL
Product Name Through Hole Resistors RES 90.9 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details