Vishay Intertechnology, Inc. RES 8.66 OHM 1% 1/4W AXIAL RLR07C8R66FMB14

Description
RES 8.66ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1% 1/4W AXIAL - RLR07C8R66FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1% 1/4W AXIAL
RLR07C8R66FMB14
RES 8.66 OHM 1% 1/4W AXIAL RLR07C8R66FMB14
RES 8.66ohm 1% 1/4W AXIAL

RES 8.66ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8R66FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8R66FMB14-ND
Through Hole Resistors RLR07C8R66FMB14-ND
8.66 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8R66FMB14 RLR07C8R66FMB14-ND
Product Name RES 8.66 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers