Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8870FRBSL

Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8870FRBSL-ND
Through Hole Resistors RLR07C8870FRBSL-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 887 OHM 1% 1/4W AXIAL - RLR07C8870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1% 1/4W AXIAL
RLR07C8870FRBSL
RES 887 OHM 1% 1/4W AXIAL RLR07C8870FRBSL
RES 887ohm 1% 1/4W AXIAL

RES 887ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8870FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8870FRBSL
Through Hole Resistors RLR07C8870FRBSL
RES 887 OHM 1% 1/4W AXIAL

RES 887 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8870FRBSL-ND RLR07C8870FRBSL RLR07C8870FRBSL
Product Name Through Hole Resistors RES 887 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details