Vishay Intertechnology, Inc. RES 8.87K OHM 1% 1/4W AXIAL RLR07C8871FPRSL

Description
RES 8.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1% 1/4W AXIAL - RLR07C8871FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1% 1/4W AXIAL
RLR07C8871FPRSL
RES 8.87K OHM 1% 1/4W AXIAL RLR07C8871FPRSL
RES 8.87Kohm 1% 1/4W AXIAL

RES 8.87Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8871FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8871FPRSL-ND
Through Hole Resistors RLR07C8871FPRSL-ND
8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8871FPRSL RLR07C8871FPRSL-ND
Product Name RES 8.87K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details