Vishay Intertechnology, Inc. RES 90.9K OHM 1% 1/4W AXIAL RLR07C9092FPRSL

Description
RES 90.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1% 1/4W AXIAL - RLR07C9092FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1% 1/4W AXIAL
RLR07C9092FPRSL
RES 90.9K OHM 1% 1/4W AXIAL RLR07C9092FPRSL
RES 90.9Kohm 1% 1/4W AXIAL

RES 90.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9092FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9092FPRSL-ND
Through Hole Resistors RLR07C9092FPRSL-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9092FPRSL RLR07C9092FPRSL-ND
Product Name RES 90.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers