Vishay Precision Group Through Hole Resistors - RLR07C90R9FSB14 RLR07C90R9FSB14

Description
Manufacturer: Vishay Win Source Part Number: 741229-RLR07C90R9FSB 14 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 741229-RLR07C90R9FSB 14 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RLR07C90R9FSB14
741229-RLR07C90R9FSB14
Through Hole Resistors - RLR07C90R9FSB14 741229-RLR07C90R9FSB14
Manufacturer: Vishay Win Source Part Number: 741229-RLR07C90R9FSB 14 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 741229-RLR07C90R9FSB14
Manufacturer Homepage: www.vishay.com
Reference case: DIP
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
RES 90.9 OHM 1% 1/4W AXIAL - RLR07C90R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1/4W AXIAL
RLR07C90R9FSB14
RES 90.9 OHM 1% 1/4W AXIAL RLR07C90R9FSB14
RES 90.9ohm 1% 1/4W AXIAL

RES 90.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C90R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C90R9FSB14-ND
Through Hole Resistors RLR07C90R9FSB14-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
90.9 Ohm 0.25W 4W Resistor - 53-RLR07C90R9FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90.9 Ohm 0.25W 4W Resistor
53-RLR07C90R9FSB14
90.9 Ohm 0.25W 4W Resistor 53-RLR07C90R9FSB14
Res Metal Film 90.9 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR07C90R9FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C90R9FSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 90.9 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR07C90R9FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C90R9FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 90.9 OHM 1% 1/4W AXIAL - 873-RLR07C90R9FSB14 - Utmel Electronic Limited
Hong Kong, China
RES 90.9 OHM 1% 1/4W AXIAL
873-RLR07C90R9FSB14
RES 90.9 OHM 1% 1/4W AXIAL 873-RLR07C90R9FSB14
RES 90.9 OHM 1% 1/4W AXIAL

RES 90.9 OHM 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 741229-RLR07C90R9FSB14 RLR07C90R9FSB14 RLR07C90R9FSB14-ND 53-RLR07C90R9FSB14 873-RLR07C90R9FSB14
Product Name Through Hole Resistors - RLR07C90R9FSB14 RES 90.9 OHM 1% 1/4W AXIAL Through Hole Resistors 90.9 Ohm 0.25W 4W Resistor RES 90.9 OHM 1% 1/4W AXIAL
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details