Vishay Intertechnology, Inc. RES 8.66K OHM 1% 1/4W AXIAL RLR07C8661FRBSL

Description
RES 8.66Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1% 1/4W AXIAL - RLR07C8661FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1% 1/4W AXIAL
RLR07C8661FRBSL
RES 8.66K OHM 1% 1/4W AXIAL RLR07C8661FRBSL
RES 8.66Kohm 1% 1/4W AXIAL

RES 8.66Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8661FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8661FRBSL-ND
Through Hole Resistors RLR07C8661FRBSL-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8661FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8661FRBSL
Through Hole Resistors RLR07C8661FRBSL
RES 8.66K OHM 1% 1/4W AXIAL

RES 8.66K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8661FRBSL RLR07C8661FRBSL-ND RLR07C8661FRBSL
Product Name RES 8.66K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details