Vishay Intertechnology, Inc. RES 909K OHM 1% 1/4W AXIAL RLR07C9093FSB14

Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1% 1/4W AXIAL - RLR07C9093FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1% 1/4W AXIAL
RLR07C9093FSB14
RES 909K OHM 1% 1/4W AXIAL RLR07C9093FSB14
RES 909Kohm 1% 1/4W AXIAL

RES 909Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9093FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9093FSB14-ND
Through Hole Resistors RLR07C9093FSB14-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C9093FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9093FSB14
Through Hole Resistors RLR07C9093FSB14
RES 909K OHM 1% 1/4W AXIAL

RES 909K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9093FSB14 RLR07C9093FSB14-ND RLR07C9093FSB14
Product Name RES 909K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details