Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8661FSRE6

Description
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8661FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8661FSRE6-ND
Through Hole Resistors RLR07C8661FSRE6-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.66K OHM 1% 1/4W AXIAL - RLR07C8661FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1% 1/4W AXIAL
RLR07C8661FSRE6
RES 8.66K OHM 1% 1/4W AXIAL RLR07C8661FSRE6
RES 8.66Kohm 1% 1/4W AXIAL

RES 8.66Kohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C8661FSRE6-ND RLR07C8661FSRE6
Product Name Through Hole Resistors RES 8.66K OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details