Vishay Intertechnology, Inc. RES 910 OHM 2% 1/4W AXIAL RLR07C9100GSR36

Description
RES 910ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 910ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 2% 1/4W AXIAL - RLR07C9100GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 2% 1/4W AXIAL
RLR07C9100GSR36
RES 910 OHM 2% 1/4W AXIAL RLR07C9100GSR36
RES 910ohm 2% 1/4W AXIAL

RES 910ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9100GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9100GSR36-ND
Through Hole Resistors RLR07C9100GSR36-ND
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,910Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C7559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,910Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C7559
Resistor,metal Film,910Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C7559
Resistor,Metal Film,910Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,910Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C9100GSR36 RLR07C9100GSR36-ND 51C7559
Product Name RES 910 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,910Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers